ADM8691ARWZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM8691
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM8690 / ADM8691 / ADM8695 supervisory circuits offer complete single-chip solutions for power supply monitoring and battery control functions in microprocessor systems. These functions include microprocessor reset, backup battery switchover, watchdog timer, CMOS RAM write protection, and power failure warning. The complete family provides a variety of configurations to satisfy most microprocessor system requirements.The ADM8690 / ADM8691 / ADM8695 are fabricated using an advanced epitaxial CMOS process that combines low power consumption (0.7 mW), extremely fast chip enable gating (3 ns), and high reliability. RESET assertion is guaranteed with VCC as low as 1 V. In addition, the power switching circuitry is designed for minimal voltage drop, thereby permitting increased output current drive of up to 100 mA without the need for an external pass transistorPRODUCT HIGHLIGHTSThe ADM8690 is available in 8-lead PDIP and SOIC packages and provides the following functions: Power-on reset output during power-up, power-down and brownout conditions. The RESET output remains operational with VCC as low as 1 V. Battery backup switching for CMOS RAM, CMOS microprocessor or other low power logic. A reset pulse if the optional watchdog timer has not been toggled within a specified time. A 1.3 V threshold detector for power fail warning, low battery detection or to monitor a power supply other than +5 V.The ADM8691 and ADM8695 are available in 16-lead PDIPand small outline packages (including TSSOP) and providethree additional functions: Write protection of CMOS RAM or EEPROM. Adjustable reset and watchdog timeout periods. Separate watchdog timeout, backup battery switchover, and low VCC status outputs.

Where to Buy

Prices starting from US$4.99

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$5.38
94
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.99
50
in stock
Buy Now

Features

Upgrade for the ADM690, ADM691, ADM695 and for the MAX690, MAX691, MAX695
Specified over temperature
Low power consumption: 0.7 mW
Precision voltage monitor
Reset assertion down to 1 V VCC
Low switch on resistance: 0.7 Ω normal, 7 Ω in backup
High current drive: 100 mA
Watchdog timer: 100 ms, 1.6 sec, or adjustable
Standby current: 400 nA
Automatic battery backup power switching
Extremely fast gating of chip enable signals (3 ns)
Voltage monitor for power fail
Available in TSSOP package

Alternative Descriptions

IMPROVED ADM691 I.C. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM8691ARWZ?

Additional datasheets, footprints and schematics for ADM8691ARWZ are listed on our Part Details page. You can also find images and similar parts to ADM8691ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM8691ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8691ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM8691ARWZ fall under?

The ADM8691ARWZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM8691ARWZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8691ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM8691ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM8691ARWZ have stock available?

Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADM8691ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM8691ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADM8691ARWZ?

You can fill out our help required form which you can use to request a quote for ADM8691ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay