Status: | Production |
---|---|
Series: | ADM8690 |
RoHS: | Compliant |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.17
|
1,280
in stock
|
Buy Now |
Upgrade for the ADM690, ADM691, ADM695 and for the MAX690, MAX691, MAX695 |
Specified over temperature |
Low power consumption: 0.7 mW |
Precision voltage monitor |
Reset assertion down to 1 V VCC |
Low switch on resistance: 0.7 Ω normal, 7 Ω in backup |
High current drive: 100 mA |
Watchdog timer: 100 ms, 1.6 sec, or adjustable |
Standby current: 400 nA |
Automatic battery backup power switching |
Extremely fast gating of chip enable signals (3 ns) |
Voltage monitor for power fail |
Available in TSSOP package |
IMPROVED ADM690 | Analog Devices |
Where can I find additional details, specifications and documents for a ADM8690ARNZ?
Additional datasheets, footprints and schematics for ADM8690ARNZ are listed on our Part Details page. You can also find images and similar parts to ADM8690ARNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8690ARNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8690ARNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8690ARNZ fall under?
The ADM8690ARNZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM8690ARNZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8690ARNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8690ARNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8690ARNZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM8690ARNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8690ARNZ often in real-time on the comparison pages.
What if I can't find stock of ADM8690ARNZ?
You can fill out our help required form which you can use to request a quote for ADM8690ARNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.