Status: | Production |
---|---|
Series: | ADM8641 |
RoHS: | Compliant |
Ultralow power consumption with ICC = 92 nA (typical) |
Precision, low voltage monitoring |
Pretrimmed voltage monitoring threshold options |
10 options from 2 V to 4.63 V |
±1.3% threshold accuracy over full temperature range |
Output disable input |
23 µs to 26 µs typical propagation delay |
Open-drain type output |
Power supply glitch immunity |
Available in a 1.46 mm × 0.96 mm WLCSP |
Operational temperature range: −40°C to +85°C |
IC,2.63V ULP Voltage Detector | Analog Devices |
Where can I find additional details, specifications and documents for a ADM8641T263ACBZ-R7?
Additional datasheets, footprints and schematics for ADM8641T263ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM8641T263ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8641T263ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8641T263ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8641T263ACBZ-R7 fall under?
The ADM8641T263ACBZ-R7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM8641T263ACBZ-R7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8641T263ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8641T263ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8641T263ACBZ-R7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Farnell have stock available or on a lead time for ADM8641T263ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8641T263ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM8641T263ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADM8641T263ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.