Status: | Production |
---|---|
Series: | ADM8615 |
RoHS: | Compliant |
Ultralow power consumption with ICC = 92 nA (typical) |
Continuous monitoring with no blank time |
Pretrimmed voltage monitoring threshold options |
10 options from 2 V to 4.63 V for the ADM8611 |
20 options from 0.5 V to 1.9 V for the ADM8612/ADM8615 |
5 options from 2.32 V to 4.63 V for the ADM8613/ADM8614 |
±1.3% threshold accuracy over full temperature range |
Manual reset input (ADM8611/ADM8612/ADM8613/ADM8615) |
200 ms (typical) reset timeout |
Low voltage input monitoring down to 0.5 V (ADM8612/ADM8615) |
Watchdog timer (ADM8613/ADM8614/ADM8615) |
Watchdog function disable input (ADM8613/ADM8614 only) |
Watchdog timeout extension input (ADM8614 only) |
Active low, open-drain RESET output |
Power supply glitch immunity |
Available in a 1.46 mm × 0.96 mm WLCSP |
Operational temperature range: −40°C to +85°C |
IC,LV Monitr,Reset,Watchdog UL | Analog Devices |
Voltage Supervisor, Wlcsp-6, 85Deg C | Newark Electronics |
VOLTAGE SUPERVISOR, WLCSP-6, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM8615Y100ACBZ-R7?
Additional datasheets, footprints and schematics for ADM8615Y100ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM8615Y100ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM8615Y100ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM8615Y100ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM8615Y100ACBZ-R7 fall under?
The ADM8615Y100ACBZ-R7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM8615Y100ACBZ-R7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM8615Y100ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM8615Y100ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM8615Y100ACBZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM8615Y100ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM8615Y100ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM8615Y100ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADM8615Y100ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.