Status: | Production |
---|---|
Series: | ADM7172 |
RoHS: | Compliant |
Download ADM7172-KGD Data Sheet. Available as Known Good Die and fully guaranteed to data sheet specifications. |
Input voltage range: 2.3 V to 6.5 V |
Maximum load current: 2 A |
Low noise: 5 µV rms independent of output voltage at 100 Hz to 100 kHz |
Fast transient response: 1.5 μs for 1 mA to 1.5 A load step |
60 dB PSRR at 100 kHz |
Low dropout voltage: 172 mV at 2 A load, VOUT = 3 V |
Initial accuracy: −0.5% (minimum), +1% (maximum) |
Accuracy over line, load, and temperature: ±1.5% |
Quiescent current, IGND = 0.7 mA with no load |
Low shutdown current: 0.25 μA at VIN = 5 V |
Stable with small 4.7 µF ceramic output capacitor |
Adjustable and fixed output voltage options: 1.2 V to 5.0 V |
Adjustable output from 1.2 V to VIN − VDO |
Precision enable |
Adjustable soft start |
8-lead 3 mm × 3 mm LFCSP package |
Supported by ADIsimPower™ tool |
Eval Board | Analog Devices |
Evaluation Board, Ldo Regulator | Newark Electronics |
EVALUATION BOARD, LDO REGULATOR | element14 |
Where can I find additional details, specifications and documents for a ADM7172CP-EVALZ?
Additional datasheets, footprints and schematics for ADM7172CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADM7172CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7172CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7172CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7172CP-EVALZ fall under?
The ADM7172CP-EVALZ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7172CP-EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7172CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7172CP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7172CP-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM7172CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7172CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADM7172CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADM7172CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.