ADM7171ACPZ-5.0-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7171
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADM7171 is a CMOS, low dropout linear regulator (LDO) that operates from 2.3 V to 6.5 V and provides up to 1 A of output current. This high output current LDO is ideal for regulation of high performance analog and mixed signal circuits operating from 6 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection and low noise, and achieves excellent line and load transient response with just a small 4.7 μF ceramic output capacitor. Load transient response is typically 1.5 μs for a 1 mA to 500 mA load step.The ADM7171 is available in 17 fixed output voltage options. The following voltages are available from stock: 1.3 V, 1.8 V, 2.5 V, 3.0 V, 3.3 V, 4.2 V, and 5.0 V. Additional voltages that are available by special order are: 1.5 V, 1.85 V, 2.0 V, 2.2 V, 2.7 V, 2.75 V, 2.8 V, 2.85 V, 3.8 V, and 4.6 V. An adjustable version is also available that allows output voltages that range from 1.2 V to VIN − VDO with an external feedback divider.Inrush current can be controlled by adjusting the start-up time via the soft start pin. The typical start-up time with a 1 nF soft start capacitor is 1.0 ms.The ADM7171 regulator output noise is 5 μV rms independent of the output voltage. The ADM7171 is available in an 8-lead, 3 mm × 3 mm LFCSP, making it not only a very compact solution, but also providing excellent thermal performance for

Prices starting from US$2.12


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.72
7,500
Buy Now
Logo for Chip One Stop Chip One Stop US$2.24
2,585
Buy Now
Logo for Newark Electronics Newark Electronics US$2.52
1,912
Buy Now
Logo for element14 element14 US$2.16
1,252
Buy Now
Logo for Farnell Farnell US$2.25
1,252
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.12
-
Buy Now
View Full Pricing & Stock Comparison

Features

Input voltage range: 2.3 V to 6.5 V
Maximum load current: 1 A
Low noise: 5 μV rms independent of output voltage at 100 Hz to 100 kHz
Fast transient response: 1.5 μs for 1 mA to 500 mA load step
60 dB PSRR at 100 kHz
Low dropout voltage: 42 mV at 500 mA load, VOUT = 3 V
Initial accuracy: −0.5% (minimum), +1% (maximum)
Accuracy over line, load, and temperature: ±1.5%
Quiescent current, IGND = 0.7 mA with no load
Low shutdown current: 0.25 μA at VIN = 5 V
Stable with small 4.7 μF ceramic output capacitor
Adjustable and fixed output voltage options: 1.2 V to 5.0 V
Adjustable output from 1.2 V to VIN − VDO
Precision enable
Adjustable soft start
8-lead, 3 mm × 3 mm LFCSP package
Supported by ADIsimPower tool

Alternative Descriptions

1A Hi PSRR FT LDO 5.0Vo | Analog Devices
Ldo, Fixed, 5V, 1A, Lfcsp-Ep-8, 125Deg C | Newark Electronics
LDO, FIXED, 5V, 1A, LFCSP-EP-8, 125DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7171ACPZ-5.0-R7?

Additional datasheets, footprints and schematics for ADM7171ACPZ-5.0-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7171ACPZ-5.0-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7171ACPZ-5.0-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7171ACPZ-5.0-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7171ACPZ-5.0-R7 fall under?

The ADM7171ACPZ-5.0-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7171ACPZ-5.0-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7171ACPZ-5.0-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7171ACPZ-5.0-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7171ACPZ-5.0-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM7171ACPZ-5.0-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7171ACPZ-5.0-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM7171ACPZ-5.0-R7?

You can fill out our help required form which you can use to request a quote for ADM7171ACPZ-5.0-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay