Status: | Production |
---|---|
Series: | ADM7171 |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.53
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
1,780
in stock
|
Buy Now | |
element14
from US$2.12
|
1,303
in stock
|
Buy Now | |
Farnell
from US$2.13
|
1,303
in stock
|
Buy Now | |
Richardson RFPD
from US$2.12
|
-
|
Buy Now |
Input voltage range: 2.3 V to 6.5 V |
Maximum load current: 1 A |
Low noise: 5 μV rms independent of output voltage at 100 Hz to 100 kHz |
Fast transient response: 1.5 μs for 1 mA to 500 mA load step |
60 dB PSRR at 100 kHz |
Low dropout voltage: 42 mV at 500 mA load, VOUT = 3 V |
Initial accuracy: −0.5% (minimum), +1% (maximum) |
Accuracy over line, load, and temperature: ±1.5% |
Quiescent current, IGND = 0.7 mA with no load |
Low shutdown current: 0.25 μA at VIN = 5 V |
Stable with small 4.7 μF ceramic output capacitor |
Adjustable and fixed output voltage options: 1.2 V to 5.0 V |
Adjustable output from 1.2 V to VIN − VDO |
Precision enable |
Adjustable soft start |
8-lead, 3 mm × 3 mm LFCSP package |
Supported by ADIsimPower tool |
1A Hi PSRR FT LDO 3.3Vo | Analog Devices |
Ldo, Fixed, 3.3V, 1A, Lfcsp-Ep, 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 1A, LFCSP-EP, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM7171ACPZ-3.3-R7?
Additional datasheets, footprints and schematics for ADM7171ACPZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7171ACPZ-3.3-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7171ACPZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7171ACPZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7171ACPZ-3.3-R7 fall under?
The ADM7171ACPZ-3.3-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7171ACPZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7171ACPZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7171ACPZ-3.3-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7171ACPZ-3.3-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM7171ACPZ-3.3-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7171ACPZ-3.3-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM7171ACPZ-3.3-R7?
You can fill out our help required form which you can use to request a quote for ADM7171ACPZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.