Status: | Production |
---|---|
Series: | ADM7155 |
RoHS: | Compliant |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.20
|
11,175
in stock
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
Output voltage range: 1.2 V to 3.4 V |
Maximum load current: 600 mA |
Low noise |
0.9 μV rms total integrated noise from 100 Hz to 100 kHz |
1.6 μV rms total integrated noise from 10 Hz to 100 kHz |
Noise spectral density: 1.5 nV/√Hz from 10 kHz to 1 MHz |
PSRR: >90 dB from 200 Hz to 200 kHz; 57 dB at 1 MHz |
Dropout voltage: 120 mV typical at VOUT = 3.3 V, IOUT = 600 mA |
Initial accuracy: ±0.5% |
Accuracy over line, load, and temperature: −2.0% (minimum), +1.5% (maximum) |
Quiescent current, IGND = 4 mA at no load |
Low shutdown current: 0.2 μA |
Stable with a 10 μF ceramic output capacitor |
8-lead LFCSP and 8-lead SOIC packages |
Precision enable |
Supported by ADIsimPower tool |
600mA Ultra-Low-Noise High-PSR | Analog Devices |
Where can I find additional details, specifications and documents for a ADM7155ARDZ-02-R7?
Additional datasheets, footprints and schematics for ADM7155ARDZ-02-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7155ARDZ-02-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7155ARDZ-02-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7155ARDZ-02-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7155ARDZ-02-R7 fall under?
The ADM7155ARDZ-02-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7155ARDZ-02-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7155ARDZ-02-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7155ARDZ-02-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7155ARDZ-02-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM7155ARDZ-02-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7155ARDZ-02-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM7155ARDZ-02-R7?
You can fill out our help required form which you can use to request a quote for ADM7155ARDZ-02-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.