ADM7151ACPZ-02-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7151
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM7151 is a low dropout (LDO) linear regulator that operates from 4.5 V to 16 V and provides up to 800 mA of output current. Using an advanced proprietary architecture, it provides high power supply rejection (>90 dB from 1 kHz to 1 MHz), ultralow noise (1.7 nV√Hz from 10 kHz to 1 MHz), and excellent line and load transient response with a 10 μF ceramic output capacitor. The output voltage can be set to any voltage between 1.5 V and 5.1 V with two resistors.The ADM7151 is available in two models that optimize power dissipation and PSRR performance as a function of input and output voltage. See Table 6 and Table 7 for selection guides.The ADM7151 regulator output noise is 1.0 μV rms from 100 Hz to 100 kHz, and the noise spectral density is 1.7 nV/√Hz from 10 kHz to 1 MHz.The ADM7151 is available in 8-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages, making it not only a very compact solution, but also providing excellent thermal performance for

Where to Buy

Prices starting from US$4.28

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.28
4,711
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.89
-
Buy Now

Features

Input voltage range: 4.5 V to 16 V
Maximum output current: 800 mA
Adjustable output from 1.5 V to 5.1 V
Low noise
1.0 μV rms total integrated noise from 100 Hz to 100 kHz
1.6 μV rms total integrated noise from 10 Hz to 100 kHz
Noise spectral density: 1.7 nV√Hz from 10 kHz to 1 MHz
Power supply rejection ratio (PSRR) at 400 mA load
>90 dB from 1 kHz to 100 kHz, VOUT = 5 V
>60 dB at 1 MHz, VOUT = 5 V
Dropout voltage: 0.6 V at VOUT = 5 V, 800 mA load
Initial voltage accuracy: ±1%
Voltage accuracy over line, load and temperature: ±2%
Quiescent current (IGND): 4.3 mA at no load
Low shutdown current: 0.1 μA
Stable with a 10 μF ceramic output capacitor
8-lead LFCSP package and 8-lead SOIC package

Alternative Descriptions

800mA ULN 1.5to4Vo Adj LDO | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7151ACPZ-02-R7?

Additional datasheets, footprints and schematics for ADM7151ACPZ-02-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7151ACPZ-02-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7151ACPZ-02-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7151ACPZ-02-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7151ACPZ-02-R7 fall under?

The ADM7151ACPZ-02-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7151ACPZ-02-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7151ACPZ-02-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7151ACPZ-02-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7151ACPZ-02-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADM7151ACPZ-02-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7151ACPZ-02-R7 often in real-time on the comparison pages.

What if I can't find stock of ADM7151ACPZ-02-R7?

You can fill out our help required form which you can use to request a quote for ADM7151ACPZ-02-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay