ADM7150ARDZ-5.0 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADM7150
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADM7150 is a low dropout linear regulator that operates from 4.5 V to 16 V and provides up to 800 mA of output current. Using an advanced proprietary architecture, they provide high power supply rejection, low noise, and achieve excellent line and loadtransient response with a 10 μF ceramic output capacitor.The ADM7150 is available in 1.8 V, 2.8 V, 3.0 V, 3.3 V and 5.0 V fixed output. 16 fixed output voltages between 1.5 V and 5.0 V are available upon request.The ADM7150 regulator typical output noise is 1.0 μVrms from 100Hz to 100KHz for fixed output voltage options and <1.7nV/√Hz noise spectral density above 10 KHz. The ADM7150 is available in 8-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages, making it not only a very compact solution, but also providing excellent thermal performance for

Prices starting from US$6.14


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$9.77
832
Buy Now
Logo for Richardson RFPD Richardson RFPD US$6.28
68
Buy Now
Logo for Newark Electronics Newark Electronics US$8.03
31
Buy Now
Logo for element14 element14 US$6.59
31
Buy Now
Logo for Farnell Farnell US$6.14
31
Buy Now
View Full Pricing & Stock Comparison

Features

Input voltage range: 4.5 V to 16 V
Maximum output current: 800 mA
Low Noise:
1.0 μVRMS Total Integrated Noise from 100 Hz to 100 KHz
1.6 μVRMS Total Integrated Noise from 10 Hz to 100 KHz
Noise Spectral Density <1.7nV√Hz above 10 KHz
PSRR of >90 dB from 1 KHz to 100 KHz, >60dB @ 1 MHz, VOUT = 5V
Dropout voltage: 600 mV @ VOUT = 5 V/800 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±2%
Quiescent Current, IGND = 4.3 mA @ No Load
Low shutdown current: 0.1 μA
Stable with a 10 μF ceramic output capacitor
Fixed output voltage options: 1.8 V, 2.8 V, 3.0 V, 3.3 V and 5.0 V
(16 outputs between 1.5 V and 5.0 V are available)
8-lead LFCSP package and SOIC package

Alternative Descriptions

800mA ULN LDO 5.0Vo | Analog Devices
VOLTAGE REGULATOR | Richardson RFPD
Ldo, Fixed, 5V, 0.8A, Nsoic-Ep, 125Deg C | Newark Electronics
LDO, FIXED, 5V, 0.8A, NSOIC-EP, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM7150ARDZ-5.0?

Additional datasheets, footprints and schematics for ADM7150ARDZ-5.0 are listed on our Part Details page. You can also find images and similar parts to ADM7150ARDZ-5.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM7150ARDZ-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7150ARDZ-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM7150ARDZ-5.0 fall under?

The ADM7150ARDZ-5.0 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADM7150ARDZ-5.0 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7150ARDZ-5.0 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM7150ARDZ-5.0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM7150ARDZ-5.0 have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM7150ARDZ-5.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM7150ARDZ-5.0 often in real-time on the comparison pages.

What if I can't find stock of ADM7150ARDZ-5.0?

You can fill out our help required form which you can use to request a quote for ADM7150ARDZ-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay