Status: | Unknown |
---|---|
Series: | ADM708 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.77
|
300
in stock
|
Buy Now |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-High / Active-Low |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM708 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADM708SANZ?
Additional datasheets, footprints and schematics for ADM708SANZ are listed on our Part Details page. You can also find images and similar parts to ADM708SANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM708SANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM708SANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM708SANZ fall under?
The ADM708SANZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM708SANZ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM708SANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM708SANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM708SANZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADM708SANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM708SANZ often in real-time on the comparison pages.
What if I can't find stock of ADM708SANZ?
You can fill out our help required form which you can use to request a quote for ADM708SANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.