ADM706ANZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM706
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM705/ADM706/ADM707/ADM708 microprocessorsupervisory circuits are suitable for monitoring 5 V powersupplies/batteries and microprocessor activity.The ADM705/ADM706 provide power-supply monitoringcircuitry that generate a reset output during power-up, powerdown,and brownout conditions. The reset output remainsoperational with VCC as low as 1 V. Independent watchdogmonitoring circuitry is also provided. This is activated if thewatchdog input has not been toggled within 1.60 sec.In addition, there is a 1.25 V threshold detector to warn ofpower failures, to detect low battery conditions, or to monitor anadditional power supply. An active low, debounced manual resetinput (MR) is also included.The ADM705 and ADM706 are identical except for the resetthreshold monitor levels, which are 4.65 V and 4.40 V, respectively.The ADM707 and ADM708 provide a similar functionality tothe ADM705 and ADM706 and only differ in that a watchdogtimer function is not available. Instead, an active high resetoutput (RESET) is available as well as the active low reset output(RESET). The ADM707 and ADM708 are identical except forthe reset threshold monitor levels, which are 4.65 V and 4.40 V,respectively.All devices are available in narrow 8-lead PDIP and 8-lead SOICpackages.

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.97
31,539
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.66
176
in stock
Buy Now
Logo for element14
element14
from US$2.96
176
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.00
176
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.05
25
in stock
Buy Now

Features

Guaranteed RESET valid with VCC = 1 V
190 μA quiescent current
Precision supply voltage monitor
4.40 V (ADM706/ADM708)
200 ms reset pulse width
Debounced TTL/CMOS manual reset input (MR)
Independent watchdog timer (ADM705/ADM706)
1.60 sec timeout (ADM705/ADM706)
Voltage monitor for power fail or low battery warning
Superior upgrade for MAX705 to MAX708

Alternative Descriptions

RESET GENERATOR I.C. | Analog Devices
Mp Supervisor, Ndip-8, 85Deg C | Newark Electronics
MP SUPERVISOR, NDIP-8, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM706ANZ?

Additional datasheets, footprints and schematics for ADM706ANZ are listed on our Part Details page. You can also find images and similar parts to ADM706ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM706ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM706ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM706ANZ fall under?

The ADM706ANZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM706ANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM706ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM706ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM706ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ADM706ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM706ANZ often in real-time on the comparison pages.

What if I can't find stock of ADM706ANZ?

You can fill out our help required form which you can use to request a quote for ADM706ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay