Status: | Production |
---|---|
Series: | ADM695 |
RoHS: | Compliant |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$7.99
|
67
in stock
|
Buy Now | |
element14
from US$6.68
|
67
in stock
|
Buy Now | |
Farnell
from US$7.16
|
67
in stock
|
Buy Now | |
Analog Devices
from US$5.10
|
65
in stock
|
Buy Now | |
Richardson RFPD
from US$7.01
|
47
in stock
|
Buy Now | |
CoreStaff
from US$3.05
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
1
in stock
|
Buy Now |
Superior Upgrade for MAX690–MAX695 |
Specified Over Temperature |
Low Power Consumption (5 mW) |
Precision Voltage Monitor |
Reset Assertion Down to 1 V VCC |
Low Switch On-Resistance 1.5 O Normal, 20 O in Backup |
High Current Drive (100 mA) |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
600 nA Standby Current |
Automatic Battery Backup Power Switching |
Extremely Fast Gating of Chip Enable Signals (5 ns) |
Voltage Monitor for Power Fail |
Mp Supervisor, Wsoic-16, 85Deg C | Newark Electronics |
MP SUPERVISOR, WSOIC-16, 85DEG C | element14 |
5V CMOS SUPERVISORS IC | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM695ARZ?
Additional datasheets, footprints and schematics for ADM695ARZ are listed on our Part Details page. You can also find images and similar parts to ADM695ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM695ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM695ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM695ARZ fall under?
The ADM695ARZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM695ARZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM695ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM695ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM695ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADM695ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM695ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM695ARZ?
You can fill out our help required form which you can use to request a quote for ADM695ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.