Status: | Production |
---|---|
Series: | ADM695 |
RoHS: | Compliant |
Prices starting from US$1.84
Superior Upgrade for MAX690–MAX695 |
Specified Over Temperature |
Low Power Consumption (5 mW) |
Precision Voltage Monitor |
Reset Assertion Down to 1 V VCC |
Low Switch On-Resistance 1.5 O Normal, 20 O in Backup |
High Current Drive (100 mA) |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
600 nA Standby Current |
Automatic Battery Backup Power Switching |
Extremely Fast Gating of Chip Enable Signals (5 ns) |
Voltage Monitor for Power Fail |
5V CMOS SUPERVISORS IC | Analog Devices |
Watchdog 4,65V RAM-Prot DIP16 | Schukat Electronic |
Mp Supervisor, Dip-16, 85Deg C | Newark Electronics |
MP SUPERVISOR, DIP-16, 85DEG C | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADM695ANZ?
Additional datasheets, footprints and schematics for ADM695ANZ are listed on our Part Details page. You can also find images and similar parts to ADM695ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM695ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM695ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM695ANZ fall under?
The ADM695ANZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM695ANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM695ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM695ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM695ANZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM695ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM695ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM695ANZ?
You can fill out our help required form which you can use to request a quote for ADM695ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.