ADM694ANZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM694
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM690-ADM695 family of supervisory circuits offers complete single chip solutions for power supply monitoring and battery control functions in microprocessor systems. These functions include µP reset, backup battery switchover, watchdog timer, CMOS RAM write protection, and power failure warning. The complete family provides a variety of configurations to satisfy most microprocessor system requirements.The ADM690, ADM692 and ADM694 are available in 8-pin DIP packages and provide: Power-on reset output during power-up, power-down and brownout conditions. The RESET output remains operational with VCC as low as 1 V. Battery backup switching for CMOS RAM, CMOS microprocessor or other low power logic. A reset pulse if the optional watchdog timer has not been toggled within a specified time. A 1.3 V threshold detector for power fail warning, low battery detection, or to monitor a power supply other than +5 V.The ADM691, ADM693 and ADM695 are available in 16-pin DIP and small outline packages and provide three additional functions. Write protection of CMOS RAM or EEPROM. Adjustable reset and watchdog timeout periods. Separate watchdog timeout, backup battery switchover, and low VCC status outputs.The ADM690-ADM695 family is fabricated using an advanced epitaxial CMOS process combining low power consumption (5 mW), extremely fast Chip Enable gating (5 ns) and high reliability. RESET assertion is guaranteed with VCC as low as 1 V. In addition, the power switching circuitry is designed for minimal voltage drop thereby permitting increased output current drive of up to 100 mA without the need for an external pass transistor.

Where to Buy

Prices starting from US$5.78

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.93
50
in stock
Buy Now
Logo for element14
element14
from US$6.22
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.78
50
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.86
37
in stock
Buy Now

Features

Superior Upgrade for MAX690–MAX695
Specified Over Temperature
Low Power Consumption (5 mW)
Precision Voltage Monitor
Reset Assertion Down to 1 V VCC
Low Switch On-Resistance 1.5 Ω Normal, 20 Ω in Backup
High Current Drive (100 mA)
Watchdog Timer—100 ms, 1.6 s, or Adjustable
600 nA Standby Current
Automatic Battery Backup Power Switching
Extremely Fast Gating of Chip Enable Signals (5 ns)
Voltage Monitor for Power Fail

Alternative Descriptions

Mp Supervisor, Dip-8, 85Deg C | Newark Electronics
MP SUPERVISOR, DIP-8, 85DEG C | element14
5V CMOS SUPERVISORS IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM694ANZ?

Additional datasheets, footprints and schematics for ADM694ANZ are listed on our Part Details page. You can also find images and similar parts to ADM694ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM694ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM694ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM694ANZ fall under?

The ADM694ANZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM694ANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM694ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM694ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM694ANZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM694ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM694ANZ often in real-time on the comparison pages.

What if I can't find stock of ADM694ANZ?

You can fill out our help required form which you can use to request a quote for ADM694ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay