ADM692AARNZ Single-Supply Monitors by Analog Devices

Status: Production
Series: ADM692A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADM690A / ADM692A / ADM802L/M / ADM805L/M family of supervisory circuits offers complete single chip solutions for power supply monitoring and battery control functions in microprocessor systems. These functions include µP reset, backup battery switchover, watchdog timer, and power failure warning.The ADM690A / ADM692A / ADM802L/M/ ADM805L/M are available in 8-pin packages and provide: Power-on reset output during power-up, power-down and brownout conditions. The RESET output remains operational with VCC as low as 1 V. Battery backup switching for CMOS RAM, CMOS microprocessor or other low power devices. A reset pulse if the optional watchdog timer has not been toggled within 1.6 seconds. A 1.25 V threshold detector for power fail warning, low battery detection, or to monitor a power supply other than +5 V. On the ADM690A / ADM802L / ADM805L the reset voltage threshold is 4.65 V. On the ADM692A / ADM802M / ADM805M, the reset voltage threshold is 4.40 V.The ADM802L / ADM802M guarantee power fail accuracies to ±2%.

Prices starting from US$2.64


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$4.76
1,284
Buy Now
Logo for Chip One Stop Chip One Stop US$3.11
253
Buy Now
Logo for Newark Electronics Newark Electronics US$2.64
42
Buy Now
Logo for element14 element14 US$2.86
42
Buy Now
Logo for Farnell Farnell US$3.00
42
Buy Now
View Full Pricing & Stock Comparison

Features

Precision Supply Voltage Monitor
4.65 V ADM690A/ADM802L/ADM805L
4.40 V ADM692A/ADM802M/ADM805M
Reset Assertion Down to 1 V VCC
Reset Timeout—200 ms
Watchdog Timer—1.6 s
100 mA Quiescent Supply Current
Automatic Battery Backup Power Switching
Voltage Monitor for Power Fail
±2% Power Fail Accuracy on ADM802L/M
Space-Saving MicroSOIC Package (ADM690A)

Alternative Descriptions

5V CMOS SUPERVISORS IC | Analog Devices
Mp Supervisor, Nsoic-8, 85Deg C | Newark Electronics
MP SUPERVISOR, NSOIC-8, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM692AARNZ?

Additional datasheets, footprints and schematics for ADM692AARNZ are listed on our Part Details page. You can also find images and similar parts to ADM692AARNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM692AARNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM692AARNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM692AARNZ fall under?

The ADM692AARNZ is listed under Single-Supply Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM692AARNZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM692AARNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM692AARNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM692AARNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM692AARNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM692AARNZ often in real-time on the comparison pages.

What if I can't find stock of ADM692AARNZ?

You can fill out our help required form which you can use to request a quote for ADM692AARNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay