Status: | Production |
---|---|
Series: | ADM691 |
RoHS: | Compliant |
Superior Upgrade for MAX690–MAX695 |
Specified Over Temperature |
Low Power Consumption (5 mW) |
Precision Voltage Monitor |
Reset Assertion Down to 1 V VCC |
Low Switch On-Resistance 1.5 O Normal, 20 O in Backup |
High Current Drive (100 mA) |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
600 nA Standby Current |
Automatic Battery Backup Power Switching |
Extremely Fast Gating of Chip Enable Signals (5 ns) |
Voltage Monitor for Power Fail |
5V CMOS PROCESS I.C. | Analog Devices |
Mp Supervisor, Wsoic-16, 85Deg C | Newark Electronics |
MP SUPERVISOR, WSOIC-16, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM691ARZ?
Additional datasheets, footprints and schematics for ADM691ARZ are listed on our Part Details page. You can also find images and similar parts to ADM691ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM691ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM691ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM691ARZ fall under?
The ADM691ARZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM691ARZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM691ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM691ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM691ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM691ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM691ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM691ARZ?
You can fill out our help required form which you can use to request a quote for ADM691ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.