Status: | Production |
---|---|
Series: | ADM6710 |
RoHS: | Compliant |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.53
|
3,375
in stock
|
Buy Now |
Accurate monitoring of up to four power supply voltages |
5 factory set threshold options: 1.8 V, 2.5 V, 3.0 V, 3.3 V, 5 V |
Adjustable input threshold voltage = 0.62 V (1.5% accuracy) |
Open-drain RESET output (10 μA internal pull-up) |
Reset output stage: active low, valid to IN1 = 1 V or IN2 = 1 V |
Low power consumption (35 μA) |
Power supply glitch immunity |
Specified from −40°C to +125°C |
6-lead SOT-23 package |
200 ms typical reset timeout |
Microprocessor Supervisory Cir | Analog Devices |
Where can I find additional details, specifications and documents for a ADM6710EARJZ-REEL7?
Additional datasheets, footprints and schematics for ADM6710EARJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM6710EARJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6710EARJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6710EARJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6710EARJZ-REEL7 fall under?
The ADM6710EARJZ-REEL7 is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6710EARJZ-REEL7 when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6710EARJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6710EARJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM6710EARJZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM6710EARJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6710EARJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADM6710EARJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADM6710EARJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.