Status: | Unknown |
---|---|
Series: | ADM6328 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.97
|
3,000
in stock
|
Buy Now |
Threshold Voltage | 2.7V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 185ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM6328 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADM6328-27ARTZ-R7?
Additional datasheets, footprints and schematics for ADM6328-27ARTZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADM6328-27ARTZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM6328-27ARTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM6328-27ARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM6328-27ARTZ-R7 fall under?
The ADM6328-27ARTZ-R7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM6328-27ARTZ-R7 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM6328-27ARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM6328-27ARTZ-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM6328-27ARTZ-R7 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADM6328-27ARTZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM6328-27ARTZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM6328-27ARTZ-R7?
You can fill out our help required form which you can use to request a quote for ADM6328-27ARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.