Status: | Production |
---|---|
Series: | ADM561 |
RoHS: | Compliant |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$5.52
|
-
|
Buy Now |
RS-232 Compatible |
Operates with 3 V or 5 V Logic |
Ultralow Power CMOS: 1.3 mA Operation |
Low Power Shutdown: 0.2 µA |
Suitable for Serial Port Mice |
116 kbits/s Data Rate |
1 µF Charge Pump Capacitors |
Single +3 V to +3.6 V Power Supply |
Two Receivers Active in Shutdown (ADM560) |
Transceiver, Rs232, 116Kbps, 70Deg C |Analog Devices ADM561JRSZ-REEL | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM561JRSZ-REEL?
Additional datasheets, footprints and schematics for ADM561JRSZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM561JRSZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM561JRSZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM561JRSZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM561JRSZ-REEL fall under?
The ADM561JRSZ-REEL is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM561JRSZ-REEL when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM561JRSZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM561JRSZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM561JRSZ-REEL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADM561JRSZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM561JRSZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM561JRSZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM561JRSZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.