ADM560JRZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM560
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM560 / ADM561 are four driver/five receiver interface devices designed to meet the EIA-232 standard while operating with a single +3.3 V power supply. The devices feature an on-board dc-to-dc converter, eliminating the need for dual ±5 V power supplies. This dc-dc converter contains a voltage doubler and voltage inverter which internally generates ±6.6 V from the input +3.3 V power supply.The ADM560 and ADM561 consume only 5 mW making them ideally suited for battery and other power-sensitive

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.51
7,217
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.63
76
in stock
Buy Now

Features

RS-232 Compatible
Operates with 3 V or 5 V Logic
Ultralow Power CMOS: 1.3 mA Operation
Low Power Shutdown: 0.2 µA
Suitable for Serial Port Mice
116 kbits/s Data Rate
1 µF Charge Pump Capacitors
Single +3 V to +3.6 V Power Supply
Two Receivers Active in Shutdown (ADM560)

Alternative Descriptions

3.3V N/BOOK RS-232 I/F IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM560JRZ?

Additional datasheets, footprints and schematics for ADM560JRZ are listed on our Part Details page. You can also find images and similar parts to ADM560JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM560JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM560JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM560JRZ fall under?

The ADM560JRZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM560JRZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM560JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM560JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM560JRZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM560JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM560JRZ often in real-time on the comparison pages.

What if I can't find stock of ADM560JRZ?

You can fill out our help required form which you can use to request a quote for ADM560JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay