Status: | Unknown |
---|---|
Series: | ADM489 Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.81
|
43
in stock
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM489 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ADM489 |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a ADM489ARUZ?
Additional datasheets, footprints and schematics for ADM489ARUZ are listed on our Part Details page. You can also find images and similar parts to ADM489ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM489ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM489ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM489ARUZ fall under?
The ADM489ARUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADM489ARUZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM489ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM489ARUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM489ARUZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADM489ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM489ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM489ARUZ?
You can fill out our help required form which you can use to request a quote for ADM489ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.