Status: | Unknown |
---|---|
Series: | ADM488 Series |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Line Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM488 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ADM488 |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Base Number | 488 |
Data Rate | 250Kbps |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Function Number | 488 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 30µA |
Supply Voltage Range | 4.5V to 5.5V |
Transceiver Type | Differential |
Where can I find additional details, specifications and documents for a ADM488ANZ?
Additional datasheets, footprints and schematics for ADM488ANZ are listed on our Part Details page. You can also find images and similar parts to ADM488ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM488ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM488ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM488ANZ fall under?
The ADM488ANZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADM488ANZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM488ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM488ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM488ANZ have stock available?
There is no stock from authorised distributors for ADM488ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM488ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM488ANZ?
You can fill out our help required form which you can use to request a quote for ADM488ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.