ADM485EARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM485E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM485E / ADM487E / ADM1487E are 5 V low power data transceivers with ±15 kV ESD protection suitable for half duplex communication on multipoint bus transmission lines. They are designed for balanced data transmission and comply with TIA/EIA standards RS-485 and RS-422. The ADM487E and the ADM1487E have a 1/4 unit load receiver input impedance that allows up to 128 transceivers on a bus, while the ADM485E allow up to 32 transceivers on a bus. Since only one driver is enabled at any time, the output of a disabled or powerdown driver is three-stated to avoid overloading the bus.The driver outputs are slew rate-limited in order to reduce EMI and data errors caused by reflections from improperly terminated buses. Excessive power dissipation caused by bus contention or output shorting is prevented with a thermal shutdown circuit. The parts are fully specified over the industrial temperature ranges and are available in 8-lead SOIC packages

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.05
2,523
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
780
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.27
290
in stock
Buy Now
Logo for element14
element14
from US$1.47
230
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.51
230
in stock
Buy Now

Features

TIA/EIA RS-485/RS-422 compliant
ESD protection on RS-485 I/O pins
±15 kV human body model
Data rates: 2.5 Mbps
Half-duplex options
Reduced slew rates for low EMI
−7 V to +12 V common-mode input range
Thermal shutdown and short-circuit protection
8-lead SOIC packages

Alternative Descriptions

5v 15kV ESD Half Duplex RS-485 | Analog Devices
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM485EARZ?

Additional datasheets, footprints and schematics for ADM485EARZ are listed on our Part Details page. You can also find images and similar parts to ADM485EARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM485EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM485EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM485EARZ fall under?

The ADM485EARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM485EARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM485EARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM485EARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM485EARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADM485EARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM485EARZ often in real-time on the comparison pages.

What if I can't find stock of ADM485EARZ?

You can fill out our help required form which you can use to request a quote for ADM485EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay