Status: | Production |
---|---|
Series: | ADM485 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.01
|
8,750
in stock
|
Buy Now | |
Analog Devices
from US$1.61
|
5,372
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
4,793
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
3,762
in stock
|
Buy Now | |
element14
from US$1.69
|
3,654
in stock
|
Buy Now | |
Farnell
from US$1.50
|
3,634
in stock
|
Buy Now | |
Micros
from US$1.73
|
420
in stock
|
Buy Now |
Meets EIA RS-485 Standard |
5 Mbps Data Rate |
Single 5 V Supply |
–7 V to +12 V Bus Common-Mode Range |
High Speed, Low Power BiCMOS |
Thermal Shutdown Protection |
Short-Circuit Protection |
Driver Propagation Delay: 10 ns |
Receiver Propagation Delay: 15 ns |
High Z Outputs with Power Off |
Superior Upgrade for LTC485 |
RS-485 I/F TRANSCEIVER | Analog Devices |
Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
RS-485/RS-422 Transceiver, Half-Duplex, 5Mbps, 5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a ADM485ARZ-REEL?
Additional datasheets, footprints and schematics for ADM485ARZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM485ARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM485ARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM485ARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM485ARZ-REEL fall under?
The ADM485ARZ-REEL is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM485ARZ-REEL when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM485ARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM485ARZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM485ARZ-REEL have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ADM485ARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM485ARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM485ARZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM485ARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.