Status: | Production |
---|---|
Series: | ADM4851 |
RoHS: | Compliant |
Electronics industries alliance (EIA) RS-485/RS-422 compliant |
Data rate: 500 kbps |
Half-duplex and full duplex options |
Reduced slew rates for low electromagnetic interference (EMI) |
True fail-safe receiver inputs |
5 µA (maximum) supply current in shutdown mode |
Up to 256 transceivers on one bus |
Outputs high-Z when disabled or powered off |
−7 V to +12 V bus common-mode range |
Thermal shutdown and short-circuit protection |
Pin-compatible with the MAX308x |
Specified over the −40°C to +85°C temperature range |
Available in 8-lead SOIC, 8-lead LFCSP, and 8-lead MSOP |
Qualified for automotive applications |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM4851ARZ?
Additional datasheets, footprints and schematics for ADM4851ARZ are listed on our Part Details page. You can also find images and similar parts to ADM4851ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM4851ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM4851ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM4851ARZ fall under?
The ADM4851ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM4851ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM4851ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM4851ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM4851ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM4851ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM4851ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM4851ARZ?
You can fill out our help required form which you can use to request a quote for ADM4851ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.