Status: | Production |
---|---|
Series: | ADM483 |
RoHS: | Compliant |
EIA RS-485/RS-422-compliant |
Data Rates up to 250 kbps |
Slew-rate Limited for Low EMI |
100 nA Supply Current in Shutdown Mode |
Low Power Consumption (120 µA) |
Up to 32 Transceivers on one Bus |
Outputs High-z When Disabled or Powered Off |
–7 V to +12 V Bus Common-mode Range |
Thermal Shutdown and Short-circuit Protection |
Pin-compatible with MAX483 |
Specified over –40°C to +85°C Temperature Range |
Available in 8-lead SOIC Package |
S/Rate EMC Compliant RS485 Tra | Analog Devices |
Where can I find additional details, specifications and documents for a ADM483JRZ?
Additional datasheets, footprints and schematics for ADM483JRZ are listed on our Part Details page. You can also find images and similar parts to ADM483JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM483JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM483JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM483JRZ fall under?
The ADM483JRZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM483JRZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM483JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM483JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM483JRZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM483JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM483JRZ often in real-time on the comparison pages.
What if I can't find stock of ADM483JRZ?
You can fill out our help required form which you can use to request a quote for ADM483JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.