Status: | Production |
---|---|
Series: | ADM483 |
RoHS: | Compliant |
Prices starting from US$0.84
EIA RS-485/RS-422-compliant |
Data Rates up to 250 kbps |
Slew-rate Limited for Low EMI |
100 nA Supply Current in Shutdown Mode |
Low Power Consumption (120 µA) |
Up to 32 Transceivers on one Bus |
Outputs High-z When Disabled or Powered Off |
–7 V to +12 V Bus Common-mode Range |
Thermal Shutdown and Short-circuit Protection |
Pin-compatible with MAX483 |
Specified over –40°C to +85°C Temperature Range |
Available in 8-lead SOIC Package |
IC: interface | Transfer Multisort Elektronik |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
RS-485/RS-422 Transceiver w/ SD, Half-Duplex, 0.25Mbps, 5V, -40÷85°C | Micros |
S/Rate EMC Compliant RS485 Tra | Analog Devices |
Where can I find additional details, specifications and documents for a ADM483ARZ?
Additional datasheets, footprints and schematics for ADM483ARZ are listed on our Part Details page. You can also find images and similar parts to ADM483ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM483ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM483ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM483ARZ fall under?
The ADM483ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM483ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM483ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM483ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM483ARZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for ADM483ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM483ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM483ARZ?
You can fill out our help required form which you can use to request a quote for ADM483ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.