ADM3493ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3493
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3493 is a low power, differential line transceiver designed to operate using a single 3.3 V power supply. Low power consumption, coupled with a shutdown mode, makes it ideal for power-sensitive

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.49
70
in stock
Buy Now
Logo for element14
element14
from US$1.73
70
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.76
70
in stock
Buy Now

Features

Operates with 3.3 V Supply
Interoperable with 5 V Logic
EIA RS-422 and RS-485 Compliant over Full CM Range
Data Rate: 250 kbps
Half Duplex Transceiver
Reduced Slew Rates for Low EMI
2 nA Supply Current in Shutdown Mode
Up to 256 Transceivers on a Bus
−7 V to +12 V Bus Common-mode Range
Specified over −40°C to +85°C Temperature Range
8 ns Skew
Available in 8-lead SOIC

Alternative Descriptions

Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3493ARZ?

Additional datasheets, footprints and schematics for ADM3493ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3493ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3493ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3493ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3493ARZ fall under?

The ADM3493ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3493ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3493ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3493ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3493ARZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3493ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3493ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3493ARZ?

You can fill out our help required form which you can use to request a quote for ADM3493ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay