ADM3491ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3491
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3491 is a low power differential line transceiver designed to operate using a single +3.3 V power supply. Low power consumption coupled with a shutdown mode make it ideal for power sensitive

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for RS
RS
from US$3.27
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.06
8,351
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.14
1,401
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.36
203
in stock
Buy Now
Logo for element14
element14
from US$3.06
203
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.77
203
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.91
181
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.18
1
in stock
Buy Now

Features

Operate with 3.3 V supply 
Interoperable with 5 V logic 
EIA RS-422 and RS-485 compliant over full common-mode range 
Data rate options: 10 Mbps 
Half- and full-duplex options 
2 nA supply current in shutdown mode 
Up to 32 transceivers on the bus 
−7 V to +12 V bus common-mode range 
Specified over the –40°C to +85°C temperature range 
8 ns skew 
14-lead SOIC packages 

Alternative Descriptions

3V FULL DUPLEX RS 485 I.C. | Analog Devices
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
LINE - RS232, RS485, RS422 | element14
INTERFACE - TRANSCEIVER | Richardson RFPD
RS485 transceiver,ADM3491AR SO14 20Mbps | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3491ARZ?

Additional datasheets, footprints and schematics for ADM3491ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3491ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3491ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3491ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3491ARZ fall under?

The ADM3491ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3491ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3491ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3491ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3491ARZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3491ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3491ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3491ARZ?

You can fill out our help required form which you can use to request a quote for ADM3491ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay