Status: | Production |
---|---|
Series: | ADM3491-1 |
RoHS: | Compliant |
No distributors results available
Operates with 3.3 V supply |
EIA RS-422 and RS-485 compliant over full CM range |
19 kΩ input impedance |
Up to 50 transceivers on bus |
20 Mbps data rate |
Short-circuit protection |
Specified over full temperature range |
Thermal shutdown |
Interoperable with 5 V logic |
840 μA supply current |
2 nA shutdown current |
See data sheet for additional features |
Where can I find additional details, specifications and documents for a ADM3491ARUZ-1?
Additional datasheets, footprints and schematics for ADM3491ARUZ-1 are listed on our Part Details page. You can also find images and similar parts to ADM3491ARUZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3491ARUZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3491ARUZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3491ARUZ-1 fall under?
The ADM3491ARUZ-1 is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3491ARUZ-1 when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3491ARUZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3491ARUZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3491ARUZ-1 have stock available?
There is no stock from authorised distributors for ADM3491ARUZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3491ARUZ-1 often in real-time on the comparison pages.
What if I can't find stock of ADM3491ARUZ-1?
You can fill out our help required form which you can use to request a quote for ADM3491ARUZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.