Status: | Unknown |
---|---|
Series: | ADM3488 Series |
RoHS: | Unknown |
No distributors results available
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM3488 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ADM3488 |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a ADM3488ARZN?
Additional datasheets, footprints and schematics for ADM3488ARZN are listed on our Part Details page. You can also find images and similar parts to ADM3488ARZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3488ARZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3488ARZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3488ARZN fall under?
The ADM3488ARZN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADM3488ARZN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3488ARZN you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3488ARZN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM3488ARZN have stock available?
There is no stock from authorised distributors for ADM3488ARZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3488ARZN often in real-time on the comparison pages.
What if I can't find stock of ADM3488ARZN?
You can fill out our help required form which you can use to request a quote for ADM3488ARZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.