ADM3488ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3488
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3483 / ADM3485 / ADM3488 / ADM3490 / ADM3491 are low power, differential line transceivers designed to operate using a single 3.3 V power supply. Low power consumption, coupled with a shutdown mode, makes the ADM3483/ADM3485/ADM3488/ ADM3490/ADM3491 ideal for power-sensitive

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for RS
RS
from US$2.00
123
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.35
643
in stock
Buy Now
Logo for element14
element14
from US$1.61
643
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.56
643
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.21
355
in stock
Buy Now

Features

Operate with 3.3 V supply
Interoperable with 5 V logic
EIA RS-485/RS-422 Compliant over Full Common-Range
Data Rate Options: 250 kbps
Half and Full Duplex Options
Reduced Slew Rates for Low EMI
Up to 32 Transceivers on a Bus
-7V to +12V Bus Common Mode Range
Specified over –40°C to +85°C Temperature Range
Available in 8-Lead SOIC

Alternative Descriptions

Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14
3.3V Powered FD 250Kbps RS485 | Analog Devices
Line Transmitter/Receiver 1TR 1TX 1RX | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3488ARZ?

Additional datasheets, footprints and schematics for ADM3488ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3488ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3488ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3488ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3488ARZ fall under?

The ADM3488ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3488ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3488ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3488ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3488ARZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for ADM3488ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3488ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3488ARZ?

You can fill out our help required form which you can use to request a quote for ADM3488ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay