ADM3486EARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3486E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.74
229
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.20
178
in stock
Buy Now
Logo for element14
element14
from US$2.54
178
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.37
178
in stock
Buy Now

Features

TIA/EIA RS-485/RS-422 compliant
±15 kV ESD-protection on RS-485 input/output pins
Data rates - ADM3486E: 2.5 Mbps
Half duplex
Receiver open-circuit, fail-safe design
Low Power shutdown current
32 nodes on the bus
Outputs high-Z when disabled or powered off
−7 V to +12 V common-mode input range
Thermal shutdown and short-circuit protection
Industry-standard 75176 pinout
8-lead SOIC package

Alternative Descriptions

3V 15kV ESD RS-485 HD 2.5Mbps | Analog Devices
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3486EARZ?

Additional datasheets, footprints and schematics for ADM3486EARZ are listed on our Part Details page. You can also find images and similar parts to ADM3486EARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3486EARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3486EARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3486EARZ fall under?

The ADM3486EARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3486EARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3486EARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3486EARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3486EARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3486EARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3486EARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3486EARZ?

You can fill out our help required form which you can use to request a quote for ADM3486EARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay