ADM3485ARZ RS-485 and RS-422 by Analog Devices

Status: Production
Series: ADM3485
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3483 / ADM3485 / ADM3488 / ADM3490 / ADM3491 are low power, differential line transceivers designed to operate using a single 3.3 V power supply. Low power consumption, coupled with a shutdown mode, makes the ADM3483 / ADM3485 / ADM3488 / ADM3490 / ADM3491 ideal for power-sensitive

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.15
1,157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
221
in stock
Buy Now
Logo for element14
element14
from US$1.46
221
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.46
221
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.01
10
in stock
Buy Now

Features

Operate with 3.3 V supply
Interoperable with 5 V logic
EIA RS-485/RS-422 Compliant over Full Common-Range
Data Rate Options: 10 Mbps
Half and Full Duplex Options
2nA Supply Current in Shutdown Mode
Up to 32 Transceivers on a Bus
−7V to +12V Bus Common Mode Range
Specified over −40°C to +85°C Temperature Range
8 ns skew
Available in 8-Lead SOIC

Alternative Descriptions

Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics
LINE - RS232, RS485, RS422 | element14
3.3V Powered HD 10Mbps RS485 I | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3485ARZ?

Additional datasheets, footprints and schematics for ADM3485ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3485ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3485ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3485ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3485ARZ fall under?

The ADM3485ARZ is listed under RS-485 and RS-422.

Can I view similar or alternative parts?

You can view similar parts to ADM3485ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3485ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3485ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3485ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADM3485ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3485ARZ often in real-time on the comparison pages.

What if I can't find stock of ADM3485ARZ?

You can fill out our help required form which you can use to request a quote for ADM3485ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay