Status: | Production |
---|---|
Series: | ADM3260 |
RoHS: | Compliant |
Prices starting from US$3.52
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.15 V to 5.25 V output |
Up to 150 mW output power |
High common-mode transient immunity: >25 kV/μs |
iCoupler integrated I2C digital isolator |
Bidirectional I2C communication |
3.0 V to 5.5 V supply/logic levels |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 kHz maximum frequency |
20-lead SSOP package with 5.3 mm creepage |
High temperature operation: 105°C |
See data sheet for additional features |
Isolated I2C & Power | Analog Devices |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | Farnell |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM3260ARSZ?
Additional datasheets, footprints and schematics for ADM3260ARSZ are listed on our Part Details page. You can also find images and similar parts to ADM3260ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3260ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3260ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3260ARSZ fall under?
The ADM3260ARSZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADM3260ARSZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3260ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3260ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3260ARSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADM3260ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3260ARSZ often in real-time on the comparison pages.
What if I can't find stock of ADM3260ARSZ?
You can fill out our help required form which you can use to request a quote for ADM3260ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.