ADM3222ARUZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM3222
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Farnell
Farnell
from US$2.03
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.78
1,585
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
207
in stock
Buy Now
Logo for element14
element14
from US$2.42
207
in stock
Buy Now

Features

460 kbps Data Rate
Specified at 3.3 V
Meets EIA-232E Specifications
0.1 µF Charge Pump Capacitors
Low Power Shutdown (ADM3222E and ADM1385)
Upgrade for MAX3222/32 and LTC1385
DIP, SO, SOIC, SSOP and TSSOP Package Options
ESD Protection to IEC1000-4-2 (801.2) on RS-232 Pins (ADM3202 Only)
±8 kV: Contact Discharge
±15 kV: Air-Gap Discharge

Alternative Descriptions

LOW POWER, 3V, RS-232 I.C. | Analog Devices
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3222ARUZ?

Additional datasheets, footprints and schematics for ADM3222ARUZ are listed on our Part Details page. You can also find images and similar parts to ADM3222ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3222ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3222ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3222ARUZ fall under?

The ADM3222ARUZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM3222ARUZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3222ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3222ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3222ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3222ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3222ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADM3222ARUZ?

You can fill out our help required form which you can use to request a quote for ADM3222ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay