Status: | Production |
---|---|
Series: | ADM3202 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$2.24
|
1,476
in stock
|
Buy Now | |
element14
from US$2.03
|
1,386
in stock
|
Buy Now | |
Farnell
from US$1.90
|
1,386
in stock
|
Buy Now | |
Analog Devices
from US$1.40
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
400
in stock
|
Buy Now | |
Richardson RFPD
from US$2.00
|
174
in stock
|
Buy Now |
460 kbps Data Rate |
Specified at 3.3 V |
Meets EIA-232E Specifications |
0.1 µF Charge Pump Capacitors |
Low Power Shutdown (ADM3222E and ADM1385) |
DIP, SO, SOIC, SSOP and TSSOP |
Upgrade for MAX3222/32 and LTC1385 |
See datasheet for additional features |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
3V RS-232 I.C. | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM3202ARUZ?
Additional datasheets, footprints and schematics for ADM3202ARUZ are listed on our Part Details page. You can also find images and similar parts to ADM3202ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3202ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3202ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3202ARUZ fall under?
The ADM3202ARUZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM3202ARUZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3202ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3202ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3202ARUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADM3202ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3202ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM3202ARUZ?
You can fill out our help required form which you can use to request a quote for ADM3202ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.