Status: | Production |
---|---|
Series: | ADM3101E |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.41
|
4,580
in stock
|
Buy Now | |
Richardson RFPD
from US$1.57
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
276
in stock
|
Buy Now | |
element14
from US$1.63
|
276
in stock
|
Buy Now | |
Farnell
from US$1.57
|
276
in stock
|
Buy Now | |
Analog Devices
from US$1.13
|
229
in stock
|
Buy Now | |
Kruse
-
|
25,868
in stock
|
Buy Now |
460 kbps data rate |
1 Tx and 1 Rx |
Meets EIA/TIA-232E specifications |
0.1 μF charge pump capacitors |
Contact discharge: ±8 kV |
Air gap discharge: ±15 kV |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
3.3V 1 Driver 1 Reciever Tranc | Analog Devices |
IC INTFC RS232 ADM3101E LFCSP-12 | Kruse |
Where can I find additional details, specifications and documents for a ADM3101EACPZ-250R7?
Additional datasheets, footprints and schematics for ADM3101EACPZ-250R7 are listed on our Part Details page. You can also find images and similar parts to ADM3101EACPZ-250R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3101EACPZ-250R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3101EACPZ-250R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3101EACPZ-250R7 fall under?
The ADM3101EACPZ-250R7 is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM3101EACPZ-250R7 when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3101EACPZ-250R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3101EACPZ-250R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3101EACPZ-250R7 have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3101EACPZ-250R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3101EACPZ-250R7 often in real-time on the comparison pages.
What if I can't find stock of ADM3101EACPZ-250R7?
You can fill out our help required form which you can use to request a quote for ADM3101EACPZ-250R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.