Status: | Production |
---|---|
Series: | ADM3078E |
RoHS: | Compliant |
TIA/EIA RS-485/RS-422 compliant |
±15 kV ESD protection on RS-485 input/output pins |
Data rates |
ADM3070E/ADM3071E/ADM3072E: 250 kbps |
ADM3073E/ADM3074E/ADM3075E: 500 kbps |
ADM3076E/ADM3077E/ADM3078E: 16 Mbps |
Half- and full-duplex options |
True fail-safe receiver inputs |
Up to 256 nodes on the bus |
−40°C to +125°C temperature option |
Hot-swap input structure on DE and RE pins |
Reduced slew rates for low EMI |
Low power shutdown current (all except ADM3071E/ ADM3074E/ADM3077E) |
Outputs high-Z when disabled or powered off |
Common-mode input range: −7 V to +12 V |
Thermal shutdown and short-circuit protection |
8-lead and 14-lead narrow SOIC packages |
Rs422/Rs485 Transceiver, -40 To 125Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C | element14 |
3V 15kV ESD RS-485 HD 500Kbps | Analog Devices |
MULTI-FUNCTION TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM3078EYRZ?
Additional datasheets, footprints and schematics for ADM3078EYRZ are listed on our Part Details page. You can also find images and similar parts to ADM3078EYRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3078EYRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3078EYRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3078EYRZ fall under?
The ADM3078EYRZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3078EYRZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3078EYRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3078EYRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3078EYRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADM3078EYRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3078EYRZ often in real-time on the comparison pages.
What if I can't find stock of ADM3078EYRZ?
You can fill out our help required form which you can use to request a quote for ADM3078EYRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.