ADM3052BRWZ Isolated Controller Area Network (CAN) by Analog Devices

Status: Production
Series: ADM3052
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3052 is an isolated controller area network (CAN)physical layer transceiver with a V+ integrated linear regulator. The ADM3052 complies with the ISO 11898 standard. The device employs Analog Devices, Inc., iCoupler® technology to combine a 3-channel isolator, a CAN transceiver, and a linearregulator into a single package. The power is isolated between a single 3.3 V or 5 V supply on VDD1, the logic side, and a single 24 V supply provided on V+, the bus side.The ADM3052 creates an isolated interface between the CAN protocol controller and the physical layer bus. It is capable of running at data rates up to 1 Mbps. The device has integrated miswire protection on the bus pins, V+, V−, CANH, and CANL. The device has current-limiting and thermal shutdown featuresto protect against output short circuits and situations where thebus may be shorted to ground or power terminals. The part is fully specified over the industrial temperature range and isavailable in a 16-lead, wide-body SOIC package.

Where to Buy

Prices starting from US$4.31

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.31
724
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.73
176
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.29
62
in stock
Buy Now
Logo for element14
element14
from US$6.13
62
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.92
62
in stock
Buy Now

Features

5 kV rms isolated CAN transceiver
Integrated V+ linear regulator
Bus side powered by V+ and V−
11 V to 25 V operation on V+
5 V or 3.3 V operation on VDD1
Complies with ISO 11898 standard
High speed data rates up to 1 Mbps
Short-circuit protection on bus pins
Integrated bus miswire protection
Unpowered nodes do not disturb the bus
110 or more nodes on the bus
Thermal shutdown protection
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition: 5000 VRMS for 1 minute per UL 1577
VDE Certificates of Conformity
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 846 V peak
Industrial operating temperature range: −40°C to +85°C
Wide body, 16-lead SOIC package

Alternative Descriptions

5kVrms Signal ISO,bus powered, | Analog Devices
Can Transceiver, 1Mbps, 1Tx/Rx, 5V, Soic | Newark Electronics
CAN TRANSCEIVER, 1MBPS, 1TX/RX, 5V, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM3052BRWZ?

Additional datasheets, footprints and schematics for ADM3052BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM3052BRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM3052BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3052BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM3052BRWZ fall under?

The ADM3052BRWZ is listed under Isolated Controller Area Network (CAN).

Can I view similar or alternative parts?

You can view similar parts to ADM3052BRWZ when available in the Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3052BRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM3052BRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM3052BRWZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM3052BRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM3052BRWZ often in real-time on the comparison pages.

What if I can't find stock of ADM3052BRWZ?

You can fill out our help required form which you can use to request a quote for ADM3052BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay