Status: | Production |
---|---|
Series: | ADM2682E |
RoHS: | Compliant |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.83
|
3,515
in stock
|
Buy Now | |
Richardson RFPD
from US$12.42
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$14.47
|
16
in stock
|
Buy Now | |
element14
from US$14.60
|
16
in stock
|
Buy Now | |
Farnell
from US$13.60
|
16
in stock
|
Buy Now |
5 kV rms isolated RS-485/RS-422 transceiver, configurable as half or full duplex |
isoPower® integrated isolated dc-to-dc converter |
±15 kV ESD protection on RS-485 input/output pins |
Complies with ANSI/TIA/EIA-485-A-98 and ISO 8482:1987(E) |
Data rate: 16 Mbps |
5 V or 3.3 V operation |
Connect up to 256 nodes on one bus |
Open- and short-circuit, fail-safe receiver inputs |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
ISOLATED RS485 HD/FD 16Mbps IC | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Rs485/Rs422 Transceiver, 16Mbps, 85Degc | Newark Electronics |
RS485/RS422 TRANSCEIVER, 16MBPS, 85DEGC | element14 |
Where can I find additional details, specifications and documents for a ADM2682EBRIZ?
Additional datasheets, footprints and schematics for ADM2682EBRIZ are listed on our Part Details page. You can also find images and similar parts to ADM2682EBRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2682EBRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2682EBRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2682EBRIZ fall under?
The ADM2682EBRIZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2682EBRIZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2682EBRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2682EBRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2682EBRIZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADM2682EBRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2682EBRIZ often in real-time on the comparison pages.
What if I can't find stock of ADM2682EBRIZ?
You can fill out our help required form which you can use to request a quote for ADM2682EBRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.