ADM2587EBRWZ-REEL7 Isolated RS-485 by Analog Devices

Status: Production
Series: ADM2587E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2582E / ADM2587E are fully integrated signal and power isolated data transceivers with ±15 kV ESD protection and are suitable for high speed communication on multipoint transmission lines. The ADM2582E / ADM2587E include an integrated isolated dc-to-dc power supply, which eliminates the need for an external dc-to-dc isolation block.They are designed for balanced transmission lines and comply with ANSI/TIA/EIA-485-A-98 and ISO 8482:1987(E).The devices integrate Analog Devices, Inc., iCoupler® technology to combine a 3-channel isolator, a three-state differential line driver, a differential input receiver, and Analog Devices isoPower dc-to-dc converter into a single package. The devices are powered by a single 5 V or 3.3 V supply, realizing a fully integrated signal and power isolated RS-485 solution.The ADM2582E / ADM2587E driver has an active high enable. An active low receiver enable is also provided that causes the receiver output to enter a high impedance state when disabled.The devices have current limiting and thermal shutdown features to protect against output short circuits and situations where bus contention may cause excessive power dissipation. The parts are fully specified over the industrial temperature range and are available in a highly integrated, 20-lead, wide-body SOIC package.The ADM2582E / ADM2587E contain isoPower technology that uses high frequency switching elements to transfer power through the transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. Refer to Application Note AN-0971, Control of Radiated Emissions with isoPower Devices, for details on board layout considerations.

Where to Buy

Prices starting from US$4.66

Distributor Stock
Logo for element14
element14
from US$9.59
3,863
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$10.40
3,803
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.52
3,629
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.10
3,629
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.66
3,140
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.68
2,267
in stock
Buy Now
Logo for Micros
Micros
from US$5.95
846
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.19
468
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.26
-
Buy Now

Features

Isolated RS-485/RS-422 transceiver, configurable as half or full duplex
isoPower integrated isolated dc-to-dc converter
±15 kV ESD protection on RS-485 input/output pins
ADM2582E data rate: 16 Mbps
ADM2587E data rate: 500 kbps
5 V or 3.3 V operation
See datasheet for additional features

Alternative Descriptions

TRANSCEIVER, ISOLATED, RS485, 85DEG C | element14
ISOLATED RS485 HD/FD 500kbps I | Analog Devices
Transceiver, Isolated, Rs485, 85Deg C | Newark Electronics
DGTL ISO RS422/RS485 20SOIC | Schukat Electronic
IC: interface | Transfer Multisort Elektronik
Isolated RS-485/RS-422 Transc., Full-Duplex, 0.5Mbps, c15kV ESD, 3.3/5V, -40÷85° | Micros
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM2587EBRWZ-REEL7?

Additional datasheets, footprints and schematics for ADM2587EBRWZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM2587EBRWZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM2587EBRWZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2587EBRWZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM2587EBRWZ-REEL7 fall under?

The ADM2587EBRWZ-REEL7 is listed under Isolated RS-485.

Can I view similar or alternative parts?

You can view similar parts to ADM2587EBRWZ-REEL7 when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2587EBRWZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM2587EBRWZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM2587EBRWZ-REEL7 have stock available?

Authorised distributors including element14, Analog Devices, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for ADM2587EBRWZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM2587EBRWZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADM2587EBRWZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADM2587EBRWZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay