Status: | Production |
---|---|
Series: | ADM2487E |
RoHS: | Compliant |
Isolated RS-485/RS-422 transceiver, configurable as half or full duplex |
Integrated oscillator driver for external transformer |
±15 kV ESD protection on RS485 input/output pins |
Complies with TIA/EIA-485-A-98 and ISO 8482:1987(E) |
Data rate: 500 kbps |
5 V or 3.3 V operation (VDD1) |
256 nodes on bus |
True fail-safe receiver inputs |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
VDE certificates of conformity |
DIN VVDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 560 V peak |
Thermal shutdown protection |
Operating temperature range: −40°C to +85°C |
Wide-body, 16-lead SOIC package |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
Where can I find additional details, specifications and documents for a ADM2487EBRWZ?
Additional datasheets, footprints and schematics for ADM2487EBRWZ are listed on our Part Details page. You can also find images and similar parts to ADM2487EBRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2487EBRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2487EBRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2487EBRWZ fall under?
The ADM2487EBRWZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2487EBRWZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2487EBRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2487EBRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2487EBRWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADM2487EBRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2487EBRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM2487EBRWZ?
You can fill out our help required form which you can use to request a quote for ADM2487EBRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.