Status: | Production |
---|---|
Series: | ADM2485 |
RoHS: | Compliant |
Half-duplex, isolated RS-485 transceiver |
Integrated oscillator driver for external transformer |
PROFIBUS® compliant |
Complies with ANSI/TIA/EIA RS-485-A-98 and ISO 8482:1987(E) |
Data rate: 16 Mbps |
5 V or 3.3 V operation (VDD1) |
High common-mode transient immunity: >25 kV/μs |
Wide-body, 16-lead SOIC package |
50 nodes on bus |
Isolated DE OUT status output |
Thermal shutdown protection |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
Reinforced insulation, VIORM = 560 V peak |
Operating temperature range: –40°C to +85°CWide-body, 16-lead SOIC package |
Isolator RS-485 Transceiver I. | Analog Devices |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
Where can I find additional details, specifications and documents for a ADM2485BRWZ?
Additional datasheets, footprints and schematics for ADM2485BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM2485BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2485BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2485BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2485BRWZ fall under?
The ADM2485BRWZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2485BRWZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2485BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2485BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2485BRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADM2485BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2485BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM2485BRWZ?
You can fill out our help required form which you can use to request a quote for ADM2485BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.