Status: | Production |
---|---|
Series: | ADM2481 |
RoHS: | Compliant |
RS-485 transceiver with electrical data isolation |
Complies with ANSI TIA/EIA-485-A and ISO 8482: 1987(E) |
Slew rate-limited driver outputs |
Low power operation: 2.5 mA maximum |
Suitable for 5 V or 3.3 V operations (VDD1) |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
Isolator RS-485 Transceiver I. | Analog Devices |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM2481BRWZ?
Additional datasheets, footprints and schematics for ADM2481BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM2481BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM2481BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2481BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM2481BRWZ fall under?
The ADM2481BRWZ is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to ADM2481BRWZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2481BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM2481BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM2481BRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADM2481BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM2481BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM2481BRWZ?
You can fill out our help required form which you can use to request a quote for ADM2481BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.