Status: | Production |
---|---|
Series: | ADM241L |
RoHS: | Compliant |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.69
|
-
|
Buy Now |
Single 5 V Power Supply |
Meets All EIA-232-E and V.28 Specifications |
120 kB/s Data Rate |
On-Board DC-DC Converters |
±9 V Output Swing with 5 V Supply |
Small 1 µF Capacitors |
Low Power Shutdown ≤ µA |
Receivers Active in Shutdown (ADM223) |
±30 V Receiver Input Levels |
Latch-Up FREE |
Plug-In Upgrade for MAX223/230-241 |
Plug-In Upgrade for AD230–AD241 |
RS-232 CIRCUIT | Analog Devices |
Where can I find additional details, specifications and documents for a ADM241LARSZ?
Additional datasheets, footprints and schematics for ADM241LARSZ are listed on our Part Details page. You can also find images and similar parts to ADM241LARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM241LARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM241LARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM241LARSZ fall under?
The ADM241LARSZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM241LARSZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM241LARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM241LARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM241LARSZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM241LARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM241LARSZ often in real-time on the comparison pages.
What if I can't find stock of ADM241LARSZ?
You can fill out our help required form which you can use to request a quote for ADM241LARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.