ADM238LANZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM238L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM2xx family of line drivers/receivers is intended for all EIA-232-E and V.28 communications interfaces, especially in

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.66
2,175
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.43
147
in stock
Buy Now

Features

Single 5 V Power Supply 
Meets All EIA-232-E and V.28 Specifications 
120 kB/s Data Rate 
On-Board DC-DC Converters 
±9 V Output Swing with 5 V Supply 
Small 1 µF Capacitors 
Low Power Shutdown ≤ µA 
Receivers Active in Shutdown (ADM223) 
±30 V Receiver Input Levels 
Latch-Up FREE 
Plug-In Upgrade for MAX223/230-241 
Plug-In Upgrade for AD230–AD241 

Alternative Descriptions

RS-232 CIRCUIT | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM238LANZ?

Additional datasheets, footprints and schematics for ADM238LANZ are listed on our Part Details page. You can also find images and similar parts to ADM238LANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM238LANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM238LANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM238LANZ fall under?

The ADM238LANZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM238LANZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM238LANZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM238LANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM238LANZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADM238LANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM238LANZ often in real-time on the comparison pages.

What if I can't find stock of ADM238LANZ?

You can fill out our help required form which you can use to request a quote for ADM238LANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay