Status: | Production |
---|---|
Series: | ADM232A |
RoHS: | Compliant |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
5,338
in stock
|
Buy Now | |
element14
from US$4.21
|
111
in stock
|
Buy Now | |
Farnell
from US$3.46
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
14
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
-
|
Buy Now | |
Analog Devices
from US$2.57
|
-
|
Buy Now |
200 kB/s transmission rate |
Small (0.1 μF) charge pump capacitors |
Single 5 V power supply |
Meets all EIA-232-E and V.28 specifications |
Two drivers and two receivers |
On-board DC-DC converters |
9 V output swing with 5 V supply |
30 V receiver input levels |
Pin compatible with MAX222/MAX232A/MAX242 |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
IC: interface | Transfer Multisort Elektronik |
200KB/S Driver/Receiver ADM232AARNZ | RS |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
200KB/S O.1UF 5V T/S | Analog Devices |
Where can I find additional details, specifications and documents for a ADM232AARNZ?
Additional datasheets, footprints and schematics for ADM232AARNZ are listed on our Part Details page. You can also find images and similar parts to ADM232AARNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM232AARNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM232AARNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM232AARNZ fall under?
The ADM232AARNZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM232AARNZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM232AARNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM232AARNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM232AARNZ have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for ADM232AARNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM232AARNZ often in real-time on the comparison pages.
What if I can't find stock of ADM232AARNZ?
You can fill out our help required form which you can use to request a quote for ADM232AARNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.