ADM232AANZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM232A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM222, ADM232A, ADM242 are a family of high-speedRS-232 line drivers/receivers offering transmission rates up to200 kB/s. Operating from a single 5 V power supply, a highlyefficient on-chip charge pump using small (0.1 µF) externalcapacitors allows RS-232 bipolar levels to be developed. TwoRS-232 drivers and two RS-232 receivers are provided oneach device.The devices are fabricated on BiCMOS, an advanced mixedtechnology process that combines low power CMOS with highspeedbipolar circuitry. This allows for transmission rates up to200 kB/s, yet minimizes the quiescent power supply current tounder 5 mA.The ADM232A is a pin-compatible, high-speed upgrade for theAD232 and for the ADM232L. It is available in 16-lead DIPand in both narrow and wide surface-mount (SOIC) packages.The ADM222 contains an additional shutdown (SHDN) functionthat may be used to disable the device, thereby reducing thesupply current to 0.1 µA. During shutdown, all transmit/receivefunctions are disabled. The ADM222 is available in 18-leadDIP and in a wide surface-mount (SOIC) package.The ADM242 combines both shutdown (SHDN) and enable(EN) functions. The shutdown function reduces the supplycurrent to 0.1 mA. During shutdown, the transmitters are disabledbut the receivers continue to operate normally. Theenable function allows the receiver outputs to be disabledthereby facilitating sharing a common bus. The ADM242 isavailable in 18-lead DIP and in a wide surface-mount (SOIC)package.

Where to Buy

Prices starting from US$3.19

Distributor Stock
Logo for RS
RS
from US$3.74
21
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.50
1,049
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.19
502
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
94
in stock
Buy Now
Logo for element14
element14
from US$3.68
94
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.46
94
in stock
Buy Now

Features

200 kB/s transmission rate
Small (0.1 μF) charge pump capacitors
Single 5 V power supply
Meets all EIA-232-E and V.28 specifications
Two drivers and two receivers
On-board DC-DC converters
9 V output swing with 5 V supply
30 V receiver input levels
Pin compatible with MAX222/MAX232A/MAX242

Alternative Descriptions

200KB/S O.1UF DUAL 5V T/S | Analog Devices
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
RS232 TRANSCEIVER, -40 TO 85DEG C | element14
RS232 transceiver,ADM232AAN 2T/2R DIP16 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM232AANZ?

Additional datasheets, footprints and schematics for ADM232AANZ are listed on our Part Details page. You can also find images and similar parts to ADM232AANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM232AANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM232AANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM232AANZ fall under?

The ADM232AANZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM232AANZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM232AANZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM232AANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM232AANZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM232AANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM232AANZ often in real-time on the comparison pages.

What if I can't find stock of ADM232AANZ?

You can fill out our help required form which you can use to request a quote for ADM232AANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay